XP Power JHM10 Series DC/DC Converter JHM1024D15

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1024D15 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1024D15
JHM10 Series DC/DC Converter JHM1024D15
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - JHM1024D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM1024D15-ND
DC DC Converters JHM1024D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1024D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1024D15
Power Supplies - Board Mount - DC DC Converters JHM1024D15
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power - 62T2152 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
62T2152
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power 62T2152
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1024D15 JHM1024D15-ND JHM1024D15 62T2152
Product Name JHM10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - S2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details