XP Power Power Supplies - Board Mount - DC DC Converters JHM1024D05

Description
Win Source Part Number: 1341358-JHM1024D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1024
Request a Quote Datasheet
Description
Win Source Part Number: 1341358-JHM1024D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341358-JHM1024D05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341358-JHM1024D05
Power Supplies - Board Mount - DC DC Converters 1341358-JHM1024D05
Win Source Part Number: 1341358-JHM1024D05 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1024

Win Source Part Number: 1341358-JHM1024D05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JHM (10W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Applications: Medical
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JHM1024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341358-JHM1024D05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage - LMZ12002TZ-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
4 suppliers
Buck 12A Step-Down DC-DC Converter IC - 739-IR3876MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 17-PowerVQFN
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
DC-DC Converters - 1238306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details