XP Power JHM10 Series DC/DC Converter JHM1012S05

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1012S05 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1012S05
JHM10 Series DC/DC Converter JHM1012S05
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - 1470-2051-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2051-5-ND
DC DC Converters 1470-2051-5-ND
Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - JHM1012S05 - 753857-JHM1012S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JHM1012S05
753857-JHM1012S05
Power Supplies Board Mount DCDC Converters - JHM1012S05 753857-JHM1012S05
Manufacturer: XP Power Win Source Part Number: 753857-JHM1012S05 Series: JHM Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 80°C Features: OCP, OVP, SCP, UVLO Package: 24-DIP Module, 7 Leads Applications: Medical Power (Watts): 10W Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Family Name: JHM10 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.xppower.com Input Voltage MIN: 9V Voltage Input MAX: 18V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): THD 10-1211; EC7A-12S05; SUS101205B; Introduction Date: January 21, 2011 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: XP Power
Win Source Part Number: 753857-JHM1012S05
Series: JHM
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 80°C
Features: OCP, OVP, SCP, UVLO
Package: 24-DIP Module, 7 Leads
Applications: Medical
Power (Watts): 10W
Size: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Family Name: JHM10
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.xppower.com
Input Voltage MIN: 9V
Voltage Input MAX: 18V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): THD 10-1211; EC7A-12S05; SUS101205B;
Introduction Date: January 21, 2011
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1012S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1012S05
Power Supplies - Board Mount - DC DC Converters JHM1012S05
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 75T7108 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power
75T7108
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power 75T7108
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 10 W, 5 V, 2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Xp Power - 62T2147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Xp Power
62T2147
Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Xp Power 62T2147
DC-DC CONVERTER, MEDICAL, 5V, 2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1012S05 1470-2051-5-ND 753857-JHM1012S05 JHM1012S05 75T7108 62T2147
Product Name JHM10 Series DC/DC Converter DC DC Converters Power Supplies Board Mount DCDC Converters - JHM1012S05 Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 10 W, 5 V, 2 A Rohs Compliant Xp Power Dc-Dc Converter, Medical, 5V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6994-ea-psb-10080-1000-4u-wc-30000w-32213 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details