XP Power JHM10 Series DC/DC Converter JHM1012D15

Description
10W dc-dc converter, DIP
Request a Quote
Description
10W dc-dc converter, DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JHM1012D15 is a 10W DC/DC converter from the JHM10 Series by XP Power, designed for a wide input voltage range of 9-18 VDC. It provides a dual output of ±15 V with a maximum output current of ±333 mA. The converter features no minimum load requirement and offers high efficiency, with typical values around 88.0%. It includes protections for overload, overvoltage, and short circuits, ensuring reliable operation. The device is housed in a DIP-24 package and is suitable for medical applications, meeting IEC60601-1 standards with a reinforced insulation rating of 4000 VAC. Operating temperature ranges from -40 °C to +80 °C, making it versatile for various environments. The JHM1012D15 also exhibits low ripple and noise levels, with a maximum of 1% peak-to-peak at a 20 MHz bandwidth.

Datasheet Summary
Powered by GS/AI

The JHM1012D15 is a 10W DC/DC converter from the JHM10 Series by XP Power, designed for a wide input voltage range of 9-18 VDC. It provides a dual output of ±15 V with a maximum output current of ±333 mA. The converter features no minimum load requirement and offers high efficiency, with typical values around 88.0%. It includes protections for overload, overvoltage, and short circuits, ensuring reliable operation. The device is housed in a DIP-24 package and is suitable for medical applications, meeting IEC60601-1 standards with a reinforced insulation rating of 4000 VAC. Operating temperature ranges from -40 °C to +80 °C, making it versatile for various environments. The JHM1012D15 also exhibits low ripple and noise levels, with a maximum of 1% peak-to-peak at a 20 MHz bandwidth.

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1012D15 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1012D15
JHM10 Series DC/DC Converter JHM1012D15
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - JHM1012D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM1012D15-ND
DC DC Converters JHM1012D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power - 62T2146 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
62T2146
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power 62T2146
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1012D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1012D15
Power Supplies - Board Mount - DC DC Converters JHM1012D15
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1012D15 JHM1012D15-ND 62T2146 JHM1012D15
Product Name JHM10 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp450-40emdn-19415 - TPS Elektronik GmbH
Specs
DC Output Power 450 watts
View Details