XP Power JHM10 Series DC/DC Converter JHM1005S15

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1005S15 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1005S15
JHM10 Series DC/DC Converter JHM1005S15
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - JHM1005S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM1005S15-ND
DC DC Converters JHM1005S15-ND
Isolated Module DC DC Converter 1 Output 15V 666mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 666mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power - 62T2143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power
62T2143
Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power 62T2143
DC-DC CONVERTER, MEDICAL, 15V, 0.666A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.666A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1005S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1005S15
Power Supplies - Board Mount - DC DC Converters JHM1005S15
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1005S15 JHM1005S15-ND 62T2143 JHM1005S15
Product Name JHM10 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Medical, 15V, 0.666A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Modules / ACDC Bidirectional - tps-bm142650sir-27845 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 176.0 to 264.0 volts
View Details