Win Source Part Number: 1349884-JHM1005S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JHM (10W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Applications: Medical
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 5V
Efficiency: 83.5%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JHM1005
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1349884-JHM1005S05 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |