XP Power Power Supplies - Board Mount - DC DC Converters JHM1005D12

Description
Win Source Part Number: 1338368-JHM1005D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 420mA, 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1005
Request a Quote Datasheet
Description
Win Source Part Number: 1338368-JHM1005D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 420mA, 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338368-JHM1005D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338368-JHM1005D12
Power Supplies - Board Mount - DC DC Converters 1338368-JHM1005D12
Win Source Part Number: 1338368-JHM1005D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JHM (10W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Applications: Medical Standard Package: 10 Power (Watts): 10 W Voltage - Isolation: 4 kV Number of Outputs: 2 Current - Output (Max): 420mA, 420mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 9 Leads Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JHM1005

Win Source Part Number: 1338368-JHM1005D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JHM (10W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Applications: Medical
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 4 kV
Number of Outputs: 2
Current - Output (Max): 420mA, 420mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 9 Leads
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JHM1005

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338368-JHM1005D12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 1223368 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details