XP Power JHM10 Series DC/DC Converter JHM1005D12

Description
10W dc-dc converter, DIP
Request a Quote Datasheet
Description
10W dc-dc converter, DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM10 Series DC/DC Converter - JHM1005D12 - XP Power
Sunnyvale, CA, USA
JHM10 Series DC/DC Converter
JHM1005D12
JHM10 Series DC/DC Converter JHM1005D12
10W dc-dc converter, DIP

10W dc-dc converter, DIP

Supplier's Site Datasheet
DC DC Converters - 1470-2049-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2049-5-ND
DC DC Converters 1470-2049-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 420mA, 420mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 420mA, 420mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM1005D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM1005D12
Power Supplies - Board Mount - DC DC Converters JHM1005D12
DC DC CONVERTER +/-12V 10W

DC DC CONVERTER +/-12V 10W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power - 62T2139 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
62T2139
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power 62T2139
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM1005D12 1470-2049-5-ND JHM1005D12 62T2139
Product Name JHM10 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data