XP Power JHM06 Series DC/DC Converter JHM0612D15

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM06 Series DC/DC Converter - JHM0612D15 - XP Power
Sunnyvale, CA, USA
JHM06 Series DC/DC Converter
JHM0612D15
JHM06 Series DC/DC Converter JHM0612D15
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2042-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2042-5-ND
DC DC Converters 1470-2042-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 10V - 17V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power - 04R8794 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power
04R8794
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power 04R8794
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM0612D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM0612D15
Power Supplies - Board Mount - DC DC Converters JHM0612D15
DC DC CONVERTER +/-15V 6W

DC DC CONVERTER +/-15V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0612D15 1470-2042-5-ND 04R8794 JHM0612D15
Product Name JHM06 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6876-ea-pul-12000-40-4u-30000w-32095 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details