XP Power JHM03 Series DC/DC Converter JHM0324S05

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM03 Series DC/DC Converter - JHM0324S05 - XP Power
Sunnyvale, CA, USA
JHM03 Series DC/DC Converter
JHM0324S05
JHM03 Series DC/DC Converter JHM0324S05
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JHM0324S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM0324S05-ND
DC DC Converters JHM0324S05-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM0324S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM0324S05
Power Supplies - Board Mount - DC DC Converters JHM0324S05
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power - 33P7220 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power
33P7220
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power 33P7220
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power - 04R8790 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power
04R8790
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power 04R8790
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0324S05 JHM0324S05-ND JHM0324S05 33P7220 04R8790
Product Name JHM03 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Xp Power Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details