XP Power JHM03 Series DC/DC Converter JHM0312S15

Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JHM03 Series DC/DC Converter - JHM0312S15 - XP Power
Sunnyvale, CA, USA
JHM03 Series DC/DC Converter
JHM0312S15
JHM03 Series DC/DC Converter JHM0312S15
• 3-6 Watts • 3000 VAC Reinforced Insulation • 60 ºC Operation Without Derating • 2 µA Patient Leakage Current • DIP-24 Package • 3 Year Warranty

• 3-6 Watts
• 3000 VAC Reinforced Insulation
• 60 ºC Operation Without Derating
• 2 µA Patient Leakage Current
• DIP-24 Package
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JHM0312S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JHM0312S15-ND
DC DC Converters JHM0312S15-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power - 04R8787 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power
04R8787
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power 04R8787
DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JHM0312S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JHM0312S15
Power Supplies - Board Mount - DC DC Converters JHM0312S15
DC DC CONVERTER 15V 3W

DC DC CONVERTER 15V 3W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JHM0312S15 JHM0312S15-ND 04R8787 JHM0312S15
Product Name JHM03 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details