XP Power DC DC Converters JHL0624S12

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 20V - 30V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 20V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3039-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3039-5-ND
DC DC Converters 1470-3039-5-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 20V - 30V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 20V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power - 50Y9939 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power
50Y9939
Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power 50Y9939
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3039-5-ND 50Y9939
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 20.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details