XP Power DC DC Converters JHL0612S15

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3035-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3035-5-ND
DC DC Converters 1470-3035-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power - 50Y9935 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power
50Y9935
Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power 50Y9935
DC-DC CONVERTER, MEDICAL, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3035-5-ND 50Y9935
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W085W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply XLS 480 W Power Supply - 1606-XLS480E-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers