XP Power DC DC Converters JHL0324S15

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 20V - 30V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 20V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3030-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3030-5-ND
DC DC Converters 1470-3030-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 20V - 30V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 20V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power - 50Y9930 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power
50Y9930
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power 50Y9930
DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3030-5-ND 50Y9930
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 20.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
AC-DC Power Supplies - CUS400M-48/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSA-6024 - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details