XP Power DC DC Converters JHL0324S05

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3028-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3028-5-ND
DC DC Converters 1470-3028-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 20V - 30V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power - 50Y9928 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power
50Y9928
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power 50Y9928
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3028-5-ND 50Y9928
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 20.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details