XP Power DC DC Converters JHL0312S15

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3025-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3025-5-ND
DC DC Converters 1470-3025-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power - 50Y9925 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power
50Y9925
Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power 50Y9925
DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3025-5-ND 50Y9925
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1176663 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
View Details