XP Power Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 15V; Power Supply Approvals Xp Power JCP4048T0515

Description
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 15V; Power Supply Approvals Xp Power - 04R8782 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 15V; Power Supply Approvals Xp Power
04R8782
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 15V; Power Supply Approvals Xp Power 04R8782
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04R8782
Product Name Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10500-60-3u-27642 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details