XP Power DC DC Converters JCP4048T0312

Description
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4048T0312-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4048T0312-ND
DC DC Converters JCP4048T0312-ND
Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 36V - 75V Input

Isolated Module DC DC Converter 3 Output 3.3V 12V -12V 6A, 400mA, 400mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power - 04R8779 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power
04R8779
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power 04R8779
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 3.3V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4048T0312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4048T0312
Power Supplies - Board Mount - DC DC Converters JCP4048T0312
DC DC CONVERTER 3.3V +/-12V 29W

DC DC CONVERTER 3.3V +/-12V 29W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4048T0312-ND 04R8779 JCP4048T0312
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 3.3V, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 0.4000 to 6 amps 6 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details