XP Power DC DC Converters JCP4048S15

Description
Isolated Module DC DC Converter 1 Output 15V 2.66A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2.66A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4048S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4048S15-ND
DC DC Converters JCP4048S15-ND
Isolated Module DC DC Converter 1 Output 15V 2.66A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2.66A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power - 04R8777 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power
04R8777
Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power 04R8777
DC-DC CONV, ISO POL, 1 O/P, 40W, 2.66A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 40W, 2.66A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4048S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4048S15
Power Supplies - Board Mount - DC DC Converters JCP4048S15
DC DC CONVERTER 15V 40W

DC DC CONVERTER 15V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4048S15-ND 04R8777 JCP4048S15
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 40W, 2.66A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2.66 amps 2.66 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 1092996 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details