XP Power DC DC Converters JCP4012T0512

Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 6A, 400mA, 400mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output 5V 12V -12V 6A, 400mA, 400mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4012T0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4012T0512-ND
DC DC Converters JCP4012T0512-ND
Isolated Module DC DC Converter 3 Output 5V 12V -12V 6A, 400mA, 400mA 9V - 18V Input

Isolated Module DC DC Converter 3 Output 5V 12V -12V 6A, 400mA, 400mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 12V; Power Supply Approvals Xp Power - 04R8762 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 12V; Power Supply Approvals Xp Power
04R8762
Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 12V; Power Supply Approvals Xp Power 04R8762
DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 40W, 5V, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JCP4012T0512-ND 04R8762
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 40W, 5V, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.4000 to 6 amps 6 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data