XP Power DC DC Converters JCP4012D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.4A, 1.4A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1.4A, 1.4A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4012D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4012D15-ND
DC DC Converters JCP4012D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.4A, 1.4A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.4A, 1.4A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power - 04R8755 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
04R8755
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power 04R8755
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4012D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4012D15
Power Supplies - Board Mount - DC DC Converters JCP4012D15
DC DC CONVERTER +/-15V 42W

DC DC CONVERTER +/-15V 42W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4012D15-ND 04R8755 JCP4012D15
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 1.4 amps 1.4 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1452-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers