XP Power DC DC Converters JCM3048S15

Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3716-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3716-ND
DC DC Converters 1470-3716-ND
Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power - 01AC2711 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power
01AC2711
Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power 01AC2711
DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3716-ND 01AC2711
Product Name DC DC Converters Dc-Dc Converter, 15V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details