XP Power DC DC Converters JCM3048S12

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3715-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3715-ND
DC DC Converters 1470-3715-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power - 01AC2710 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
01AC2710
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power 01AC2710
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3715-ND 01AC2710
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 802-OEM-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers