XP Power DC DC Converters JCM3024S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3707-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3707-ND
DC DC Converters 1470-3707-ND
Isolated Module DC DC Converter 1 Output 3.3V 7A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM3024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM3024S3V3
Power Supplies - Board Mount - DC DC Converters JCM3024S3V3
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power - 01AC2706 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power
01AC2706
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power 01AC2706
DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3707-ND JCM3024S3V3 01AC2706
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 7 amps 7 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-3.3 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers