Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
XP POWER
JCM3024D12 -- DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
XP Power
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
JCM3024D12
Description
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
Utmel Electronic Limited
Done
Description
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
906-JCM3024D12
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
906-JCM3024D12
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
906-JCM3024D12
Product Name
DC-DC, 30W, DUAL OUTPUT, 2:1, 1X
Package Type
DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
DC-DC Converter IC
ML4875CS-3
Specs
Package Type
Other; Bulk
View Details
RS Components, Ltd.
DC-DC Converters
1227315
Specs
Package Type
Other; Smd
Input Voltage
36 volts
View Details
Infineon Technologies AG
Buck 35A Step-Down DC-DC Converter IC
IR38064MTRPBF
Specs
Package Type
Other; Tape & Reel (TR)
Output Voltage
0.5000 to 18.38 volts
Input Voltage
21 volts
View Details
Texas Instruments
LMZ14202EXT 2A SIMPLE SWITCHER Power Module with 42V Maximum Input Voltage for Military and Rugged App
LMZ14202EXTTZE/NOPB
Specs
Package Type
Other; TO-PMOD
Features
EMI Tested,Enable,Tracking
Output Voltage
0.8000 to 6 volts
View Details
3
suppliers