XP Power DC DC Converters JCM3024D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3711-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3711-ND
DC DC Converters 1470-3711-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JCM3024D12
784982-JCM3024D12
Power Supplies Board Mount DCDC Converters - JCM3024D12 784982-JCM3024D12
Manufacturer: XP Power Win Source Part Number: 784982-JCM3024D12 Series: JCM30 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OVP, SCP Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 30W Control Features: Enable, Active High Voltage - Isolation: 1.6kV (1600V) Number of Outputs: 2 Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 91% Categories: Power Supplies - Board Mount Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm) Input Voltage MIN: 18V Voltage Input MAX: 36V Current - Output (Maximum): 1.25A, 1.25A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: XP Power
Win Source Part Number: 784982-JCM3024D12
Series: JCM30
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OVP, SCP
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 30W
Control Features: Enable, Active High
Voltage - Isolation: 1.6kV (1600V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 91%
Categories: Power Supplies - Board Mount
Dimension: 1.00" L x 1.00" W x 0.41" H (25.4mm x 25.4mm x 10.4mm)
Input Voltage MIN: 18V
Voltage Input MAX: 36V
Current - Output (Maximum): 1.25A, 1.25A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power - 01AC6821 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
01AC6821
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power 01AC6821
DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power - 01AC2702 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
01AC2702
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power 01AC2702
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3711-ND 784982-JCM3024D12 01AC6821
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - JCM3024D12 Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM60-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details