XP Power DC DC Converters JCM3012D15

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCM30 Series DC-DC Converter from XP Power offers dual outputs with a maximum power of 30W. It features a 2:1 input voltage range, accommodating inputs from 9V to 75V depending on the model. The converter operates efficiently with an efficiency rating of up to 91% and supports output voltage trimming of ±10%. It is designed for a wide operating temperature range of -40 °C to +100 °C, ensuring reliability in various environments. The device includes protections for overload and short circuits, and provides 1600 VDC isolation between input and output. The compact footprint measures 1,Äù x 1,Äù and it weighs approximately 0.042 lbs (19 g). The product is compliant with safety standards such as UL60950-1 and UL62368-1, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The JCM30 Series DC-DC Converter from XP Power offers dual outputs with a maximum power of 30W. It features a 2:1 input voltage range, accommodating inputs from 9V to 75V depending on the model. The converter operates efficiently with an efficiency rating of up to 91% and supports output voltage trimming of ±10%. It is designed for a wide operating temperature range of -40 °C to +100 °C, ensuring reliability in various environments. The device includes protections for overload and short circuits, and provides 1600 VDC isolation between input and output. The compact footprint measures 1,Äù x 1,Äù and it weighs approximately 0.042 lbs (19 g). The product is compliant with safety standards such as UL60950-1 and UL62368-1, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3706-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3706-ND
DC DC Converters 1470-3706-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power - 01AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
01AC6816
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power 01AC6816
DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Output Current - Output 2:1A; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power - 01AC2696 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
01AC2696
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power 01AC2696
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3706-ND 01AC6816
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details