XP Power DC DC Converters JCM3012D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3705-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3705-ND
DC DC Converters 1470-3705-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power - 01AC6815 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
01AC6815
Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power 01AC6815
DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; No. of Outputs:2 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Output Current - Output 2:1.25A; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power - 01AC2695 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power
01AC2695
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Xp Power 01AC2695
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3705-ND 01AC6815
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details