XP Power JCM20 Series DC/DC Converter JCM2048S12

Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM20 Series DC/DC Converter - JCM2048S12 - XP Power
Sunnyvale, CA, USA
JCM20 Series DC/DC Converter
JCM2048S12
JCM20 Series DC/DC Converter JCM2048S12
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCM2048S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM2048S12-ND
DC DC Converters JCM2048S12-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power - 24T5302 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power
24T5302
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power 24T5302
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.67A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.67A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM2048S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM2048S12
Power Supplies - Board Mount - DC DC Converters JCM2048S12
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM2048S12 JCM2048S12-ND 24T5302 JCM2048S12
Product Name JCM20 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details