XP Power JCM20 Series DC/DC Converter JCM2024S12

Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM20 Series DC/DC Converter - JCM2024S12 - XP Power
Sunnyvale, CA, USA
JCM20 Series DC/DC Converter
JCM2024S12
JCM20 Series DC/DC Converter JCM2024S12
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2040-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2040-5-ND
DC DC Converters 1470-2040-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM2024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM2024S12
Power Supplies - Board Mount - DC DC Converters JCM2024S12
DC DC CONVERTER 12V 20W

DC DC CONVERTER 12V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power - 24T5296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power
24T5296
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power 24T5296
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.67A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.67A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM2024S12 1470-2040-5-ND JCM2024S12 24T5296
Product Name JCM20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.67A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DC-DC Converters - CN50A24-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers