XP Power JCM Series DC/DC Converter JCM1548S15

Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet
Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM Series DC/DC Converter - JCM1548S15 - XP Power
Sunnyvale, CA, USA
JCM Series DC/DC Converter
JCM1548S15
JCM Series DC/DC Converter JCM1548S15
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
  • High Power Density
  • 2:1 Input Range
  • Operating Temperature -40 ºC to +100 ºC
  • Single & Dual Outputs
  • 1600 VDC Isolation
  • High Efficiency - up to 89%
  • 3 Year Warranty
  • Remote On/Off
  • Overvoltage Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCM1548S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM1548S15-ND
DC DC Converters JCM1548S15-ND
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 79R9196 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
79R9196
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 79R9196
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM1548S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM1548S15
Power Supplies - Board Mount - DC DC Converters JCM1548S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM1548S15 JCM1548S15-ND 79R9196 JCM1548S15
Product Name JCM Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR7.5-130 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 975 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details