XP Power JCM Series DC/DC Converter JCM1512S15

Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet
Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM Series DC/DC Converter - JCM1512S15 - XP Power
Sunnyvale, CA, USA
JCM Series DC/DC Converter
JCM1512S15
JCM Series DC/DC Converter JCM1512S15
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
  • High Power Density
  • 2:1 Input Range
  • Operating Temperature -40 ºC to +100 ºC
  • Single & Dual Outputs
  • 1600 VDC Isolation
  • High Efficiency - up to 89%
  • 3 Year Warranty
  • Remote On/Off
  • Overvoltage Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - 1470-2030-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2030-5-ND
DC DC Converters 1470-2030-5-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Xp Power - 78R4614 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Xp Power
78R4614
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Xp Power 78R4614
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 15 V, 1 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 79R9182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
79R9182
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 79R9182
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - JCM1512S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM1512S15
Power Supplies - Board Mount - DC DC Converters JCM1512S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM1512S15 1470-2030-5-ND 78R4614 79R9182 JCM1512S15
Product Name JCM Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG15-48-12D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS480/24/20 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details