XP Power JCM Series DC/DC Converter JCM1512S12

Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote
Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCM1512S12 is a DC/DC converter from the JCM Series by XP Power, designed to deliver 12 V output with a maximum current of 1.3 A. It operates within an input voltage range of 9-18 VDC and features a high efficiency of up to 88%. The converter has no minimum load requirement and offers an initial set accuracy of ±1%. It includes protections for overvoltage, overload, and short circuits, with a typical startup delay of 20 ms. This model supports a wide operating temperature range from -40 °C to +105 °C, making it suitable for various environments. It also provides 1600 VDC isolation and has a power density of 38.4 W/in². The JCM1512S12 is UL approved and features a remote on/off capability. With a mean time between failures (MTBF) of over 560 k hours, it is a reliable choice for engineers seeking a robust DC/DC converter solution.

Datasheet Summary
Powered by GS/AI

The JCM1512S12 is a DC/DC converter from the JCM Series by XP Power, designed to deliver 12 V output with a maximum current of 1.3 A. It operates within an input voltage range of 9-18 VDC and features a high efficiency of up to 88%. The converter has no minimum load requirement and offers an initial set accuracy of ±1%. It includes protections for overvoltage, overload, and short circuits, with a typical startup delay of 20 ms. This model supports a wide operating temperature range from -40 °C to +105 °C, making it suitable for various environments. It also provides 1600 VDC isolation and has a power density of 38.4 W/in². The JCM1512S12 is UL approved and features a remote on/off capability. With a mean time between failures (MTBF) of over 560 k hours, it is a reliable choice for engineers seeking a robust DC/DC converter solution.

Suppliers

Company
Product
Description
Supplier Links
JCM Series DC/DC Converter - JCM1512S12 - XP Power
Sunnyvale, CA, USA
JCM Series DC/DC Converter
JCM1512S12
JCM Series DC/DC Converter JCM1512S12
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
  • High Power Density
  • 2:1 Input Range
  • Operating Temperature -40 ºC to +100 ºC
  • Single & Dual Outputs
  • 1600 VDC Isolation
  • High Efficiency - up to 89%
  • 3 Year Warranty
  • Remote On/Off
  • Overvoltage Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - 1470-2029-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2029-5-ND
DC DC Converters 1470-2029-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM1512S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM1512S12
Power Supplies - Board Mount - DC DC Converters JCM1512S12
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12V; Power Supply Approvals Xp Power - 79R9181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12V; Power Supply Approvals Xp Power
79R9181
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12V; Power Supply Approvals Xp Power 79R9181
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM1512S12 1470-2029-5-ND JCM1512S12 79R9181
Product Name JCM Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.3A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details