XP Power JCM Series DC/DC Converter JCM1512D05

Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet
Description
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM Series DC/DC Converter - JCM1512D05 - XP Power
Sunnyvale, CA, USA
JCM Series DC/DC Converter
JCM1512D05
JCM Series DC/DC Converter JCM1512D05
High Power Density 2:1 Input Range Operating Temperature -40 ºC to +100 ºC Single & Dual Outputs 1600 VDC Isolation High Efficiency - up to 89% 3 Year Warranty Remote On/Off Overvoltage Protection Short Circuit Protection
  • High Power Density
  • 2:1 Input Range
  • Operating Temperature -40 ºC to +100 ºC
  • Single & Dual Outputs
  • 1600 VDC Isolation
  • High Efficiency - up to 89%
  • 3 Year Warranty
  • Remote On/Off
  • Overvoltage Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCM1512D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM1512D05-ND
DC DC Converters JCM1512D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM1512D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM1512D05
Power Supplies - Board Mount - DC DC Converters JCM1512D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site
Dc-Dc Conv, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power - 79R9177 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
79R9177
Dc-Dc Conv, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power 79R9177
DC-DC CONV, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM1512D05 JCM1512D05-ND JCM1512D05 79R9177
Product Name JCM Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6834-ea-pu-10060-1000-4u-30000w-32053 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - ATR2815T - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details