The DC-DC Converter, part number 04R8753, is an isolated, single-output power supply designed to deliver a maximum output power of 30W at 3.3V and a current of up to 5.5A. It operates within an input voltage range of 18-36 VDC or 36-75 VDC, featuring a high efficiency of up to 90%. The converter includes protections for overvoltage, overcurrent, and short circuits, ensuring reliable operation in various conditions. The device supports a wide operating temperature range from -40°C to +100°C and has a thermal shutdown feature at +110°C. It is housed in a six-sided metal case, providing robust physical protection. The converter also features a remote on/off control capability and has a low ripple and noise specification of 75 mV peak-to-peak at 20 MHz bandwidth. With an MTBF of over 750 kHrs, this converter is suitable for applications requiring high reliability and efficiency.
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 36V - 75V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 3.3V 18W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCL3048S3V3-ND | 04R8753 | JCL3048S3V3 |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5.5A, 3.3V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 5.5 amps | 5.5 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |