XP Power DC DC Converters JCL3048S05

Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCL3048S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCL3048S05-ND
DC DC Converters JCL3048S05-ND
Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power - 04R8750 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power
04R8750
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power 04R8750
DC-DC CONV, ISO POL, 1 O/P, 30W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 30W, 5A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCL3048S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCL3048S05
Power Supplies - Board Mount - DC DC Converters JCL3048S05
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCL3048S05-ND 04R8750 JCL3048S05
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 5A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 5 amps 5 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10500-90-3u-27673 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3L2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details