XP Power JCK60 Series DC-DC Converter JCK6048S12

Description
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK60 Series DC-DC Converter - JCK6048S12 - XP Power
Sunnyvale, CA, USA
JCK60 Series DC-DC Converter
JCK6048S12
JCK60 Series DC-DC Converter JCK6048S12
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty

• 60 Watts
• 2:1 Input Range
• Very High Power Density
• High Efficiency - up to 92%
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2024-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2024-5-ND
DC DC Converters 1470-2024-5-ND
Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK6048S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK6048S12
Power Supplies - Board Mount - DC DC Converters JCK6048S12
DC DC CONVERTER 12V 60W

DC DC CONVERTER 12V 60W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power - 89T3556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power
89T3556
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power 89T3556
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK6048S12 1470-2024-5-ND JCK6048S12 89T3556
Product Name JCK60 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
14.25 to 15.75 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-150 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers