XP Power Power Supplies - Board Mount - DC DC Converters JCK6024S05

Description
Win Source Part Number: 1338886-JCK6024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (60W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK6024
Request a Quote Datasheet
Description
Win Source Part Number: 1338886-JCK6024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (60W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK6024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338886-JCK6024S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338886-JCK6024S05
Power Supplies - Board Mount - DC DC Converters 1338886-JCK6024S05
Win Source Part Number: 1338886-JCK6024S05 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (60W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 5 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 92% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK6024

Win Source Part Number: 1338886-JCK6024S05
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCK (60W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 2.00" L x 2.00" W x 0.40" H (50.8mm x 50.8mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 5
Power (Watts): 60 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 92%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCK6024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338886-JCK6024S05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-LT1737CS#TR - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 100 C (32 to 212 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details