XP Power JCK60 Series DC-DC Converter JCK6024S05

Description
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK60 Series DC-DC Converter - JCK6024S05 - XP Power
Sunnyvale, CA, USA
JCK60 Series DC-DC Converter
JCK6024S05
JCK60 Series DC-DC Converter JCK6024S05
• 60 Watts • 2:1 Input Range • Very High Power Density • High Efficiency - up to 92% • Remote On/Off • 3 Year Warranty

• 60 Watts
• 2:1 Input Range
• Very High Power Density
• High Efficiency - up to 92%
• Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2019-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2019-5-ND
DC DC Converters 1470-2019-5-ND
Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 12A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK6024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK6024S05
Power Supplies - Board Mount - DC DC Converters JCK6024S05
DC DC CONVERTER 5V 60W

DC DC CONVERTER 5V 60W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Xp Power - 89T3551 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Xp Power
89T3551
Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Xp Power 89T3551
DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK6024S05 1470-2019-5-ND JCK6024S05 89T3551
Product Name JCK60 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details