XP Power DC DC Converters JCK5048S15

Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4245-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4245-ND
DC DC Converters 1470-4245-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power - 10AC5479 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
10AC5479
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power 10AC5479
DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4245-ND 10AC5479
Product Name DC DC Converters Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details