XP Power DC DC Converters JCK5048S12

Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.17A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4244-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4244-ND
DC DC Converters 1470-4244-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power - 10AC5478 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power
10AC5478
Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power 10AC5478
DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 4.17A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4244-ND 10AC5478
Product Name DC DC Converters Dc-Dc Converter, 12V, 4.17A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 4.17 amps 4.17 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - DPX40-24WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers