XP Power DC DC Converters JCK5024S15

Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4241-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4241-ND
DC DC Converters 1470-4241-ND
Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 3.33A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power - 10AC5475 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
10AC5475
Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power 10AC5475
DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 3.33A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4241-ND 10AC5475
Product Name DC DC Converters Dc-Dc Converter, 15V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Switching Power Supplies - 1227644 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details