Win Source Part Number: 1174494-JCK5012S12
Category: Power Supplies - Board Mount>DC DC Converters
Series: JCK50 (50W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 50 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 4.17A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.45" H (50.8mm x 25.4mm x 11.4mm)
Alternative Parts (Cross-Reference): JCK5012S12.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Other Names: 1470-4236
Base Product Number: JCK5012
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1174494-JCK5012S12 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |