The JCK50 Series DC-DC Converter from XP Power provides a regulated single output of 5V at a maximum current of 10A, delivering up to 50W of power. It features a 2:1 input voltage range, allowing operation from 9V to 18V, and offers high efficiency, typically around 89%. The converter is designed for a wide operating temperature range of -40 °C to +95 °C and includes 1600 VDC isolation between input and output. It supports remote on/off functionality and has a six-sided metal case for enhanced durability. The device is compliant with ITE safety standards and is RoHS compliant. Additionally, it has overload and short circuit protection, ensuring reliable operation in various applications.
Isolated Module DC DC Converter 1 Output 5V 10A 9V - 18V Input
DC-DC CONVERTER, 5V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-4235-ND | 10AC5469 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5V, 10A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| DC Output Current | 10 amps | 10 amps |
| DC Input Voltage | 9.0 to 18.0 volts |