XP Power JCK40 Series DC/DC Converter JCK4048S3V3

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4048S3V3 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4048S3V3
JCK40 Series DC/DC Converter JCK4048S3V3
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4048S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4048S3V3-ND
DC DC Converters JCK4048S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4048S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4048S3V3
Power Supplies - Board Mount - DC DC Converters JCK4048S3V3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power - 24T5286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power
24T5286
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power 24T5286
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4048S3V3 JCK4048S3V3-ND JCK4048S3V3 24T5286
Product Name JCK40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-elr-10750-12-2u-27245 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 12 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PCBs -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications PCBs
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details