XP Power JCK40 Series DC/DC Converter JCK4024S05

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4024S05 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4024S05
JCK40 Series DC/DC Converter JCK4024S05
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - 1470-2015-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2015-5-ND
DC DC Converters 1470-2015-5-ND
Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 8A 18V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 5 V, 8 A Rohs Compliant Xp Power - 41T0618 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 5 V, 8 A Rohs Compliant Xp Power
41T0618
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 5 V, 8 A Rohs Compliant Xp Power 41T0618
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 5 V, 8 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 40 W, 5 V, 8 A RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power - 24T5277 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power
24T5277
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power 24T5277
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4024S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4024S05
Power Supplies - Board Mount - DC DC Converters JCK4024S05
DC DC CONVERTER 5V 40W

DC DC CONVERTER 5V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4024S05 1470-2015-5-ND 41T0618 24T5277 JCK4024S05
Product Name JCK40 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 40 W, 5 V, 8 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers