XP Power Power Supplies - Board Mount - DC DC Converters JCK4024D12

Description
Win Source Part Number: 1352023-JCK4024D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (40W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.67A, 1.67A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK4024
Request a Quote Datasheet
Description
Win Source Part Number: 1352023-JCK4024D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (40W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.67A, 1.67A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK4024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352023-JCK4024D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352023-JCK4024D12
Power Supplies - Board Mount - DC DC Converters 1352023-JCK4024D12
Win Source Part Number: 1352023-JCK4024D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCK (40W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.67A, 1.67A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCK4024

Win Source Part Number: 1352023-JCK4024D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCK (40W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 2.00" L x 1.00" W x 0.40" H (50.8mm x 25.4mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 40 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 1.67A, 1.67A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCK4024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352023-JCK4024D12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data