XP Power JCK40 Series DC/DC Converter JCK4012S3V3

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4012S3V3 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4012S3V3
JCK40 Series DC/DC Converter JCK4012S3V3
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4012S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4012S3V3-ND
DC DC Converters JCK4012S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 8A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power - 24T5274 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power
24T5274
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power 24T5274
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 8A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:8A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4012S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4012S3V3
Power Supplies - Board Mount - DC DC Converters JCK4012S3V3
DC DC CONVERTER 3.3V 40W

DC DC CONVERTER 3.3V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4012S3V3 JCK4012S3V3-ND 24T5274 JCK4012S3V3
Product Name JCK40 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 8A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details