XP Power JCK40 Series DC/DC Converter JCK4012D12

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4012D12 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4012D12
JCK40 Series DC/DC Converter JCK4012D12
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4012D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4012D12-ND
DC DC Converters JCK4012D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power - 24T5269 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power
24T5269
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power 24T5269
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4012D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4012D12
Power Supplies - Board Mount - DC DC Converters JCK4012D12
DC DC CONVERTER +/-12V 40W

DC DC CONVERTER +/-12V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4012D12 JCK4012D12-ND 24T5269 JCK4012D12
Product Name JCK40 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 12V, -12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7C4W012A050V-003-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 787-844/000-002 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers