XP Power JCK Series DC/DC Converter JCK3024S5V1

Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Datasheet
Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK Series DC/DC Converter - JCK3024S5V1 - XP Power
Sunnyvale, CA, USA
JCK Series DC/DC Converter
JCK3024S5V1
JCK Series DC/DC Converter JCK3024S5V1
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
  • 2:1 Input Range
  • High Power Density
  • Single and Dual Outputs
  • High Efficiency Up to 92%
  • Remote On/Off
  • 1600 VDC Isolation
  • 3 Year Warranty
  • Operating Temperature -40 °C to +75 °C
  • Overvoltage Protection
  • Overload Protection
  • Short Circuit Protection
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCK3024S5V1
Product Name JCK Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details